1-100525-2

Connectors

> PCB Connectors

> Backplane Connectors

> Backplane Coding Keys

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-100525-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-100525-2
Series Information for 1-100525-2 - TE Connectivity
  • Status: Active
  • Product Code: 6252
  • Global Product Line: 472
  • GPL Description: Data and Devices

Description

Z-PACK M.CODING KEY

Specifications

Coding Key Color:
Light Green
Coding Key Number:
1258
Packaging Quantity:
500
実装方法:
Bag
Packaging Method:
Bag
Compatible With Backplane Connector Type:
Type M, Type L, Type A, Type D
Applied to Connector Style:
Plug

Compatibility

  • Compatible Parts: 1-100526-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Plug Coding Key Light Green
Avnet Europe
Connector Accessories Plug Coding Key Light Green