Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 5.8mm, .23in |
コネクタの高さ | 5.8mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | .681in, 17.3mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Red |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment | Without |
Polarization | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Header Type | Shrouded |
Type of Connector | Female-on-Board |
Connector System | Board-to-Board |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Micro-Match Fsid Np |Amp Te Connectivity 1-100400-2 | Newark Electronics |
Conn FFC Connector F 12 POS 2.54mm Solder RA Thru-Hole Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-100400-2?
Additional datasheets, footprints and schematics for 1-100400-2 are listed on our Part Details page. You can also find images and similar parts to 1-100400-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-100400-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-100400-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-100400-2 fall under?
The 1-100400-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-100400-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-100400-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-100400-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-100400-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-100400-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-100400-2 often in real-time on the comparison pages.
What if I can't find stock of 1-100400-2?
You can fill out our help required form which you can use to request a quote for 1-100400-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.