Status: | Unknown |
---|---|
Series: | FDT Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Sensor Mounting | Through Hole |
Sensitivity | - |
Product Range | FDT Series |
Piezoelectric Sensor, Voltage, 1.37Nf | Newark Electronics |
PIEZOELECTRIC SENSOR, VOLTAGE, 1.37NF | element14 |
Model FDT1-028K, FDT=Flexible, Different Sizes and Thicknesses, Thin Rectangle Elements of Piezo film with silver ink screen printed electrodes | Avnet America |
Vibration Sensors FDT1 W/PIN CONTACT 28UM | Sager |
Where can I find additional details, specifications and documents for a 1-1002785-1?
Additional datasheets, footprints and schematics for 1-1002785-1 are listed on our Part Details page. You can also find images and similar parts to 1-1002785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1002785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1002785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1002785-1 fall under?
The 1-1002785-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-1002785-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1002785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1002785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1002785-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 1-1002785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1002785-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1002785-1?
You can fill out our help required form which you can use to request a quote for 1-1002785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.