Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
TTI Europe
from US$0.19
|
77,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
46,966
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
8,716
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Gray |
---|---|
Primary Product Material | Glass-Filled Nylon |
Number of Positions | 14 |
Product Length | 22.38mm |
Comment | Receptacle Connector |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
実装方法 | Bag/Box |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
14P STRAIN RELIEF GRAY | TTI Europe |
TE 1-100103-4 Amp-latch Mil-type Housing Strain Relief 14P Grey | Rapid Electronics |
Headers & Wire Housings 14P.a/L.strain Rel. |Amp Te Connectivity 1-100103-4 | Newark Electronics |
Connector Accessories 14 POS Strain Relief Nylon Bag | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH MIL Type Receptacles |
No. of Positions | 14Ways |
Strain Relief Material | Nylon (Polyamide) Glass Filled |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Material | Glass Filled Nylon |
Where can I find additional details, specifications and documents for a 1-100103-4?
Additional datasheets, footprints and schematics for 1-100103-4 are listed on our Part Details page. You can also find images and similar parts to 1-100103-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-100103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-100103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-100103-4 fall under?
The 1-100103-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-100103-4 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-100103-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-100103-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-100103-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-100103-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-100103-4 often in real-time on the comparison pages.
What if I can't find stock of 1-100103-4?
You can fill out our help required form which you can use to request a quote for 1-100103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.