Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-0100103-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
82,869
in stock
|
Buy Now | |
element14
from US$0.34
|
76,749
in stock
|
Buy Now | |
Farnell
from US$0.19
|
70,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,094
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
43
in stock
|
Buy Now | |
Boersig
-
|
105,093
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Primary Product Material | Glass-Filled Nylon |
---|---|
Primary Product Color | Gray |
Number of Positions | 10 |
Product Length | 17.3mm |
Comment | Receptacle Connector |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers&Wire Housings 10P.A/L.STRAIN REL. | Rapid Electronics |
STRAIN RELIEF, 10WAY | element14 |
10 way Strain relief,nylon,grey,mil-type | RS |
TE Connectivity Strain Relief Clip, 10 | Distrelec |
Connector Accessories 10 POS Strain Relief Nylon Bag | Avnet Abacus |
10 Way Strain Relief Connector For Use With AMPLATCH Series | TE Connectivity 1-100103-0 | RS Americas |
Strain Relief, 10 Position, Nylon | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH MIL Type Receptacles |
No. of Positions | 10Ways |
Strain Relief Material | Nylon (Polyamide) Glass Filled |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Glass Filled Nylon |
Where can I find additional details, specifications and documents for a 1-100103-0?
Additional datasheets, footprints and schematics for 1-100103-0 are listed on our Part Details page. You can also find images and similar parts to 1-100103-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-100103-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-100103-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-100103-0 fall under?
The 1-100103-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-100103-0 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-100103-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-100103-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-100103-0 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1-100103-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-100103-0 often in real-time on the comparison pages.
What if I can't find stock of 1-100103-0?
You can fill out our help required form which you can use to request a quote for 1-100103-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.