Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 28VDC |
Mounting Hole Dia | 9.1mm |
Forward Current If | 20mA |
Luminous Intensity | 200mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
Bulb Size | 9mm |
Current Rating | 20mA |
Forward Current If Max | 20mA |
Forward Voltage | 28V |
Forward Voltage VF Max | 28V |
Height Above Panel | 3.5mm |
LED / Lamp Size | 9mm |
Luminous Intensity Max | 200mcd |
Luminous Intensity Typ | 200mcd |
Panel Cutout Diameter | 9.1mm |
Power Rating | 120mW |
Supply Voltage | 28V |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 24V |
Panel Mount Indicator, Led, 9.1Mm, Red, 28V | Newark Electronics |
SIGNAL LAMP, RED LED, RED LENS | element14 |
Signal Lamp With Integrated Red LED Red Lens | RAFI 1.02.157.105/1300 | RS Americas |
Panel Mount Indicator Lamps SIGNAL LAMP RED LED RED LENS | Sager |
Where can I find additional details, specifications and documents for a 1.02.157.105/1300?
Additional datasheets, footprints and schematics for 1.02.157.105/1300 are listed on our Part Details page. You can also find images and similar parts to 1.02.157.105/1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.02.157.105/1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.02.157.105/1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.02.157.105/1300 fall under?
The 1.02.157.105/1300 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1.02.157.105/1300 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.02.157.105/1300 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.02.157.105/1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.02.157.105/1300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 1.02.157.105/1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.02.157.105/1300 often in real-time on the comparison pages.
What if I can't find stock of 1.02.157.105/1300?
You can fill out our help required form which you can use to request a quote for 1.02.157.105/1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.