0ZRC0010FF1E Fuses & Circuit Protection by Bel Fuse

FUSE RESETTABLE PTC 90VDC 0.1A TH

Status: Unknown
Series: 0ZRC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Farnell Farnell
17 units
Buy Now
Logo for Newark Electronics Newark Electronics
17 units
Buy Now
Logo for element14 element14
17 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermistor Mounting Through Hole
Product Range 0ZRC Series
Holding Current 100mA
Tripping Current 200mA
Voltage Rating 90VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Bel Fuse Radial Resettable Fuse 200 mA 6 Ohm | Distrelec
FUSE, RESETTABLE PTC, 90VDC, 0.1A, TH | Farnell
Fuse, Resettable Ptc, 90Vdc, 0.1A, Th | Newark Electronics
PTC Resettable Fuse 40A 90VDC Bulk | Avnet America
Resettable Fuses - PPTC | Sager

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZRC0010FF1E?

Additional datasheets, footprints and schematics for 0ZRC0010FF1E are listed on our Part Details page. You can also find images and similar parts to 0ZRC0010FF1E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZRC0010FF1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZRC0010FF1E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZRC0010FF1E fall under?

The 0ZRC0010FF1E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0ZRC0010FF1E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZRC0010FF1E you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZRC0010FF1E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0ZRC0010FF1E have stock available?

Authorised distributors including Distrelec, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 0ZRC0010FF1E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZRC0010FF1E often in real-time on the comparison pages.

What if I can't find stock of 0ZRC0010FF1E?

You can fill out our help required form which you can use to request a quote for 0ZRC0010FF1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay