Status: | Unknown |
---|---|
Series: | 0ZRB Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | 0ZRB Series |
Holding Current | 4A |
Tripping Current | 8A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Fuse, Resettable Ptc, 30Vdc, 4A, Th | Newark Electronics |
PTC Resettable Fuse 40A 30VDC Bulk | Avnet America |
FUSE, RESETTABLE PTC, 30VDC, 4A, TH | element14 |
Resettable Fuses - PPTC Fuse | Sager |
Where can I find additional details, specifications and documents for a 0ZRB0400FF1A?
Additional datasheets, footprints and schematics for 0ZRB0400FF1A are listed on our Part Details page. You can also find images and similar parts to 0ZRB0400FF1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZRB0400FF1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZRB0400FF1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZRB0400FF1A fall under?
The 0ZRB0400FF1A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZRB0400FF1A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZRB0400FF1A you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZRB0400FF1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZRB0400FF1A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 0ZRB0400FF1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZRB0400FF1A often in real-time on the comparison pages.
What if I can't find stock of 0ZRB0400FF1A?
You can fill out our help required form which you can use to request a quote for 0ZRB0400FF1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.