0ZRA0300FF1C Fuses & Circuit Protection by Bel Fuse

FUSE RESETTABLE PTC 16VDC 3A TH

Status: Unknown
Series: 0ZRA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Sager
Sager
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range 0ZRA Series
Holding Current 3A
Tripping Current 5.1A
Voltage Rating 16VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Fuse, Resettable Ptc, 16Vdc, 3A, Th | Newark Electronics
PTC Resettable Fuse 100A 16VDC Bulk | Avnet America
FUSE, RESETTABLE PTC, 16VDC, 3A, TH | element14
Resettable Fuses - PPTC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZRA0300FF1C?

Additional datasheets, footprints and schematics for 0ZRA0300FF1C are listed on our Part Details page. You can also find images and similar parts to 0ZRA0300FF1C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZRA0300FF1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZRA0300FF1C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZRA0300FF1C fall under?

The 0ZRA0300FF1C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0ZRA0300FF1C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZRA0300FF1C you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZRA0300FF1C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0ZRA0300FF1C have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 0ZRA0300FF1C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZRA0300FF1C often in real-time on the comparison pages.

What if I can't find stock of 0ZRA0300FF1C?

You can fill out our help required form which you can use to request a quote for 0ZRA0300FF1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay