Status: | Unknown |
---|---|
Series: | 0ZCM Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
10,976
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
10,976
in stock
|
Buy Now | |
element14
from US$0.09
|
10,976
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
5,910
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PPTC Case Style | 0603 (1608 Metric) |
---|---|
Product Range | 0ZCM Series |
Voltage Rating | 60VDC |
Holding Current | 10mA |
Tripping Current | 30mA |
Time to Trip | 1s |
Current Rating Max | 40A |
RoHS Compliant | Yes |
Ptc Resettable Fuse, Aec-Q200, 0.01A/60V | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PTC Resettable Fuse 40A 1s 60VDC 15 Ohm 2-Pin 0603 T/R | Avnet America |
Resettable Fuses - PPTC Resettable PTC fuse SMD 0603 10mA 60V | Sager |
Where can I find additional details, specifications and documents for a 0ZCM0001FF2G?
Additional datasheets, footprints and schematics for 0ZCM0001FF2G are listed on our Part Details page. You can also find images and similar parts to 0ZCM0001FF2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCM0001FF2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCM0001FF2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCM0001FF2G fall under?
The 0ZCM0001FF2G is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0ZCM0001FF2G when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCM0001FF2G you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCM0001FF2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0ZCM0001FF2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 0ZCM0001FF2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCM0001FF2G often in real-time on the comparison pages.
What if I can't find stock of 0ZCM0001FF2G?
You can fill out our help required form which you can use to request a quote for 0ZCM0001FF2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.