Status: | Unknown |
---|---|
Series: | 0ZCK Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCK Series |
Holding Current | 1A |
Tripping Current | 1.95A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
FUSE, RESETTABLE PTC, 6VDC, 1A, SMD | element14 |
Fuse, Resettable Ptc, 6Vdc, 1A, Smd | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PTC Resettable Fuse 40A 6VDC T/R | Avnet America |
Resettable Fuses - PPTC | Sager |
Where can I find additional details, specifications and documents for a 0ZCK0100FF2E?
Additional datasheets, footprints and schematics for 0ZCK0100FF2E are listed on our Part Details page. You can also find images and similar parts to 0ZCK0100FF2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCK0100FF2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCK0100FF2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCK0100FF2E fall under?
The 0ZCK0100FF2E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCK0100FF2E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCK0100FF2E you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCK0100FF2E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCK0100FF2E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 0ZCK0100FF2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCK0100FF2E often in real-time on the comparison pages.
What if I can't find stock of 0ZCK0100FF2E?
You can fill out our help required form which you can use to request a quote for 0ZCK0100FF2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.