0ZCJ0075FF2E Fuses & Circuit Protection by Bel Fuse

FUSE RESETTABLE PTC 8VDC 0.75A SMD

Status: Unknown
Series: 0ZCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
2,957
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
2,957
in stock
Buy Now
Logo for element14
element14
from US$0.09
2,957
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.08
-
Buy Now
Logo for Sager
Sager
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range 0ZCJ Series
Holding Current 750mA
Tripping Current 1.5A
Voltage Rating 8VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Fuse, Resettable Ptc, 8Vdc, 0.75A, Smd | Newark Electronics
FUSE, RESETTABLE PTC, 8VDC, 0.75A, SMD | element14
PTC Resettable Fuse 100A 8V T/R | Avnet America
Resettable Fuses - PPTC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZCJ0075FF2E?

Additional datasheets, footprints and schematics for 0ZCJ0075FF2E are listed on our Part Details page. You can also find images and similar parts to 0ZCJ0075FF2E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZCJ0075FF2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCJ0075FF2E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZCJ0075FF2E fall under?

The 0ZCJ0075FF2E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0ZCJ0075FF2E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCJ0075FF2E you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZCJ0075FF2E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0ZCJ0075FF2E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 0ZCJ0075FF2E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZCJ0075FF2E often in real-time on the comparison pages.

What if I can't find stock of 0ZCJ0075FF2E?

You can fill out our help required form which you can use to request a quote for 0ZCJ0075FF2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay