Status: | Unknown |
---|---|
Series: | 0ZCJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
3,173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
19,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,173
in stock
|
Buy Now | |
element14
from US$0.11
|
3,173
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
141,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCJ Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Fuse, Resettable Ptc, 16Vdc, 0.75A, Smd | Newark Electronics |
FUSE, RESETTABLE PTC, 16VDC, 0.75A, SMD | element14 |
Bel Fuse Resettable SMD Fuse 16V 1.5A | Distrelec |
PTC RESTTBLE 0.75A 16V CHIP 1206 | Avnet Abacus |
Resettable Fuses - PPTC | Sager |
Where can I find additional details, specifications and documents for a 0ZCJ0075AF2E?
Additional datasheets, footprints and schematics for 0ZCJ0075AF2E are listed on our Part Details page. You can also find images and similar parts to 0ZCJ0075AF2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCJ0075AF2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCJ0075AF2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCJ0075AF2E fall under?
The 0ZCJ0075AF2E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCJ0075AF2E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCJ0075AF2E you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCJ0075AF2E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCJ0075AF2E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 0ZCJ0075AF2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCJ0075AF2E often in real-time on the comparison pages.
What if I can't find stock of 0ZCJ0075AF2E?
You can fill out our help required form which you can use to request a quote for 0ZCJ0075AF2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.