Status: | Unknown |
---|---|
Series: | 0ZCJ Series |
RoHS: | Unknown |
Prices starting from US$0.0409
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.06 |
3,936
|
Buy Now | |
Heilind Electronics | US$0.08 |
56,250
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
20,494
|
Buy Now | |
Avnet Asia | US$0.06 |
12,000
|
Buy Now | |
Sager | US$0.05 |
12,000
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
8,400
|
Buy Now | |
element14 | US$0.06 |
3,936
|
Buy Now | |
Newark Electronics | US$0.11 |
3,841
|
Buy Now | |
Distrelec | US$0.09 |
2,027
|
Buy Now | |
Avnet Abacus | - |
306,000
|
Buy Now | |
Avnet America | US$0.0409 |
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCJ Series |
Holding Current | 50mA |
Tripping Current | 150mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
FUSE,SURF MT,1206,0.05A 60V,RSETTBLE PTC | Heilind Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PTC Resettable Fuse 10A 60Vdc T/R | Avnet Asia |
Resettable Fuses - PPTC Fuse | Sager |
FUSE, RESETTABLE PTC, 60VDC, 0.05A, SMD | element14 |
Fuse, Resettable Ptc, 60Vdc, 0.05A, Smd | Newark Electronics |
Bel Fuse Resettable SMD Fuse 60V 150mA | Distrelec |
Where can I find additional details, specifications and documents for a 0ZCJ0005FF2E?
Additional datasheets, footprints and schematics for 0ZCJ0005FF2E are listed on our Part Details page. You can also find images and similar parts to 0ZCJ0005FF2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCJ0005FF2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCJ0005FF2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCJ0005FF2E fall under?
The 0ZCJ0005FF2E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCJ0005FF2E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCJ0005FF2E you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCJ0005FF2E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCJ0005FF2E have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Avnet Asia, Sager and Heilind Electronics Asia have stock available or on a lead time for 0ZCJ0005FF2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCJ0005FF2E often in real-time on the comparison pages.
What if I can't find stock of 0ZCJ0005FF2E?
You can fill out our help required form which you can use to request a quote for 0ZCJ0005FF2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.