Status: | Unknown |
---|---|
Series: | 0ZCH Series |
RoHS: | Unknown |
Prices starting from US$0.0495
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
740
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
740
in stock
|
Buy Now | |
element14
from US$0.08
|
740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
552
in stock
|
Buy Now | |
Avnet America
from US$0.0495
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCH Series |
Holding Current | 500mA |
Tripping Current | 1A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Fuse, Resettable Ptc, 16Vdc, 0.5A, Smd | Newark Electronics |
FUSE, RESETTABLE PTC, 16VDC, 0.5A, SMD | element14 |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PPTC 1210 CHIP 0.5A 16VDC | Avnet America |
Resettable Fuses - PPTC Fuse | Sager |
Where can I find additional details, specifications and documents for a 0ZCH0050FF2G?
Additional datasheets, footprints and schematics for 0ZCH0050FF2G are listed on our Part Details page. You can also find images and similar parts to 0ZCH0050FF2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCH0050FF2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCH0050FF2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCH0050FF2G fall under?
The 0ZCH0050FF2G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCH0050FF2G when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCH0050FF2G you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCH0050FF2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCH0050FF2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0ZCH0050FF2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCH0050FF2G often in real-time on the comparison pages.
What if I can't find stock of 0ZCH0050FF2G?
You can fill out our help required form which you can use to request a quote for 0ZCH0050FF2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.