Status: | Unknown |
---|---|
Series: | 0ZCG Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,786
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,786
in stock
|
Buy Now | |
element14
from US$0.14
|
1,786
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
1,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCG Series |
Holding Current | 3A |
Tripping Current | 5A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Fuse, Resettable Ptc, 6Vdc, 3A, Smd | Newark Electronics |
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD | element14 |
PTC Resettable Fuse 100A 6VDC T/R | Avnet America |
Resettable Fuses - PPTC | Sager |
Where can I find additional details, specifications and documents for a 0ZCG0300FF2B?
Additional datasheets, footprints and schematics for 0ZCG0300FF2B are listed on our Part Details page. You can also find images and similar parts to 0ZCG0300FF2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCG0300FF2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCG0300FF2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCG0300FF2B fall under?
The 0ZCG0300FF2B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCG0300FF2B when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCG0300FF2B you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCG0300FF2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCG0300FF2B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 0ZCG0300FF2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCG0300FF2B often in real-time on the comparison pages.
What if I can't find stock of 0ZCG0300FF2B?
You can fill out our help required form which you can use to request a quote for 0ZCG0300FF2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.