0ZCG0050AF2C Fuses & Circuit Protection by Bel Fuse

FUSE RESETTABLE PTC 30VDC 0.5A SMD

Status: Unknown
Series: 0ZCG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0409

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
19,233
in stock
Buy Now
Logo for Sager
Sager
from US$0.05
54,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
19,233
in stock
Buy Now
Logo for element14
element14
from US$0.07
19,233
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
7,326
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$0.05
3,100
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.07
2,505
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
62,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0409
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.06
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range 0ZCG Series
Holding Current 500mA
Tripping Current 1A
Voltage Rating 30VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Resettable Fuses - PPTC Fuse | Sager
Fuse, Resettable Ptc, 30Vdc, 0.5A, Smd | Newark Electronics
FUSE, RESETTABLE PTC, 30VDC, 0.5A, SMD | element14
Fuse: PTC polymer | Transfer Multisort Elektronik
Polymeric PTC Resettable Fuse 0ZCG 30V 0,5A SMD 1812 | SOS electronic
Bel Fuse Resettable SMD Fuse 30V 1A | Distrelec
PTC Resettable Fuse 100A 30VDC T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZCG0050AF2C?

Additional datasheets, footprints and schematics for 0ZCG0050AF2C are listed on our Part Details page. You can also find images and similar parts to 0ZCG0050AF2C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZCG0050AF2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCG0050AF2C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZCG0050AF2C fall under?

The 0ZCG0050AF2C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0ZCG0050AF2C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCG0050AF2C you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZCG0050AF2C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0ZCG0050AF2C have stock available?

Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0ZCG0050AF2C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZCG0050AF2C often in real-time on the comparison pages.

What if I can't find stock of 0ZCG0050AF2C?

You can fill out our help required form which you can use to request a quote for 0ZCG0050AF2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay