Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,337
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
2,000
in stock
|
Buy Now | |
element14
from US$0.23
|
1,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
800
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
PTC Resettable Fuse 100A 0.5s 0.09 Ohm 2-Pin 2920 T/R | Avnet America |
PPTC RESETTABLE FUSE, AEC-Q200, 1.1A, 60V | element14 |
Pptc Resettable Fuse, Aec-Q200, 1.1A, 60V | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Resettable Fuses - PPTC AEC-2000 SM PTC 2920 size 1.1A | Sager |
Where can I find additional details, specifications and documents for a 0ZCF0110AF2A?
Additional datasheets, footprints and schematics for 0ZCF0110AF2A are listed on our Part Details page. You can also find images and similar parts to 0ZCF0110AF2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCF0110AF2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCF0110AF2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCF0110AF2A fall under?
The 0ZCF0110AF2A is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0ZCF0110AF2A when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCF0110AF2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCF0110AF2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0ZCF0110AF2A have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0ZCF0110AF2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCF0110AF2A often in real-time on the comparison pages.
What if I can't find stock of 0ZCF0110AF2A?
You can fill out our help required form which you can use to request a quote for 0ZCF0110AF2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.