Clip Type | Hose Clamp |
---|---|
Clip Diameter | 25mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN |
Body Plating | Zinc |
Cable Diameter Max | 25mm |
Coating | Zinc |
Colour | Silver |
External Length / Height | 13mm |
Fastener Material | Steel |
Fastener Plating | Bright Zinc |
Fixing Style | Hose Clip |
Material | Steel |
Pack Quantity | 10 |
Torque | 12N-m |
JubileeĀ® 0XMS Clip 0X Mild Steel 18-25mm | Rapid Electronics |
Worm Drive Hose Clip Mild Stl 18-25mm | RS |
HOSE CLIP, ZINC PLATED 18-25MM PK10 | Farnell |
Where can I find additional details, specifications and documents for a 0XMS?
Additional datasheets, footprints and schematics for 0XMS are listed on our Part Details page. You can also find images and similar parts to 0XMS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0XMS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0XMS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0XMS fall under?
The 0XMS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 0XMS when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0XMS you can contact the distributor directly for product support, shipping queries etc.
Is the 0XMS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0XMS have stock available?
Authorised distributors including Rapid Electronics, RS and Farnell have stock available or on a lead time for 0XMS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0XMS often in real-time on the comparison pages.
What if I can't find stock of 0XMS?
You can fill out our help required form which you can use to request a quote for 0XMS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.