Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Tip / Nozzle Width | - |
---|---|
Tip / Nozzle Style | - |
For Use With | ERSA VAC X |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Spare Nozzle |
Ersa Desoldering Pump Nozzle | Distrelec |
DESOLDERING TIP VAC X | RS |
SPARE NOZZLE, FOR VACX | element14 |
Desoldering pump tip | Transfer Multisort Elektronik |
Soldering Iron Tip, Antistatic Rohs Compliant: Na |Ersa 0VACX2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0VACX2?
Additional datasheets, footprints and schematics for 0VACX2 are listed on our Part Details page. You can also find images and similar parts to 0VACX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0VACX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0VACX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0VACX2 fall under?
The 0VACX2 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0VACX2 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0VACX2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0VACX2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0VACX2 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0VACX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0VACX2 often in real-time on the comparison pages.
What if I can't find stock of 0VACX2?
You can fill out our help required form which you can use to request a quote for 0VACX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.