Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 1.21°C/W |
---|---|
Packages Cooled | TO-218 TO-220 TO-251 TO-262 TO-273 |
External Width - Metric | 73.54mm |
External Height - Metric | 60mm |
External Length - Metric | 140mm |
External Diameter - Metric | - |
Heat Sink Material | - |
External Width - Imperial | 2.9" |
External Height - Imperial | 2.36" |
External Length - Imperial | 5.51" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 0S509-140-U?
Additional datasheets, footprints and schematics for 0S509-140-U are listed on our Part Details page. You can also find images and similar parts to 0S509-140-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0S509-140-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0S509-140-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0S509-140-U fall under?
The 0S509-140-U is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 0S509-140-U when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0S509-140-U you can contact the distributor directly for product support, shipping queries etc.
Is the 0S509-140-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0S509-140-U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0S509-140-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0S509-140-U often in real-time on the comparison pages.
What if I can't find stock of 0S509-140-U?
You can fill out our help required form which you can use to request a quote for 0S509-140-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.