Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 500W |
For Use With | - |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Heat Temperature Max | 450°C |
Output Power | 500W |
POWER SOURCE, 500W, 230VAC | element14 |
Where can I find additional details, specifications and documents for a 0ICV403A?
Additional datasheets, footprints and schematics for 0ICV403A are listed on our Part Details page. You can also find images and similar parts to 0ICV403A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ICV403A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ICV403A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ICV403A fall under?
The 0ICV403A is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0ICV403A when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ICV403A you can contact the distributor directly for product support, shipping queries etc.
Is the 0ICV403A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ICV403A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0ICV403A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ICV403A often in real-time on the comparison pages.
What if I can't find stock of 0ICV403A?
You can fill out our help required form which you can use to request a quote for 0ICV403A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.