Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 500W |
Kit Contents | Electronic Station i-Tool Air S Hot Air Station & Tips Desolder Tweezers & Tips |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 0ICV4000AICX?
Additional datasheets, footprints and schematics for 0ICV4000AICX are listed on our Part Details page. You can also find images and similar parts to 0ICV4000AICX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ICV4000AICX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ICV4000AICX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ICV4000AICX fall under?
The 0ICV4000AICX is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0ICV4000AICX when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ICV4000AICX you can contact the distributor directly for product support, shipping queries etc.
Is the 0ICV4000AICX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ICV4000AICX have stock available?
There is no stock from authorised distributors for 0ICV4000AICX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ICV4000AICX often in real-time on the comparison pages.
What if I can't find stock of 0ICV4000AICX?
You can fill out our help required form which you can use to request a quote for 0ICV4000AICX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.