Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 120W |
Kit Contents | ERSA i-CON with 2 i-TOOLs |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING STATION, 120W, 230VAC | element14 |
Where can I find additional details, specifications and documents for a 0IC2200VIT?
Additional datasheets, footprints and schematics for 0IC2200VIT are listed on our Part Details page. You can also find images and similar parts to 0IC2200VIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0IC2200VIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0IC2200VIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0IC2200VIT fall under?
The 0IC2200VIT is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0IC2200VIT when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0IC2200VIT you can contact the distributor directly for product support, shipping queries etc.
Is the 0IC2200VIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0IC2200VIT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0IC2200VIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0IC2200VIT often in real-time on the comparison pages.
What if I can't find stock of 0IC2200VIT?
You can fill out our help required form which you can use to request a quote for 0IC2200VIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.