0IC2200VC Soldering Stations & Accessories by Unknown

SOLDERING STATION 120W 230VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Farnell Farnell
10 units
Buy Now
Logo for Newark Electronics Newark Electronics
10 units
Buy Now
Logo for element14 element14
10 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 450°C
Output Power 120W
Kit Contents ERSA i-CON with i-TOOL and CHIP TOOL VARIO
Product Range -
Plug Type -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SOLDERING STATION, 120W, 230VAC | Farnell
Soldering Station, 120W, 230Vac | Newark Electronics
Ersa Soldering and Desoldering Station Set, i-TOOL / CHIP TOOL VARIO 120W 220 ... 240V | Distrelec
Solderst. i-CON2V i-Tool,Chip-ToolVar. | Schukat Electronic

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0IC2200VC?

Additional datasheets, footprints and schematics for 0IC2200VC are listed on our Part Details page. You can also find images and similar parts to 0IC2200VC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0IC2200VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0IC2200VC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0IC2200VC fall under?

The 0IC2200VC is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to 0IC2200VC when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0IC2200VC you can contact the distributor directly for product support, shipping queries etc.

Is the 0IC2200VC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0IC2200VC have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Distrelec and Schukat Electronic have stock available or on a lead time for 0IC2200VC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0IC2200VC often in real-time on the comparison pages.

What if I can't find stock of 0IC2200VC?

You can fill out our help required form which you can use to request a quote for 0IC2200VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay