Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 120V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 150W |
Kit Contents | i-CON2 Electronic Station Vacuum Unit Solder Iron & Tip Desolder Iron & Tip Holders |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Cable Length | 2m |
Frequency | 50Hz |
Single Secondary Voltage | 24V |
Standard | antistatic according to MIL-SPEC/ESA-Standard |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Temperature Max | 450°C |
Temperature Min | 150°C |
Where can I find additional details, specifications and documents for a 0IC2000AXT?
Additional datasheets, footprints and schematics for 0IC2000AXT are listed on our Part Details page. You can also find images and similar parts to 0IC2000AXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0IC2000AXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0IC2000AXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0IC2000AXT fall under?
The 0IC2000AXT is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0IC2000AXT when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0IC2000AXT you can contact the distributor directly for product support, shipping queries etc.
Is the 0IC2000AXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0IC2000AXT have stock available?
There is no stock from authorised distributors for 0IC2000AXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0IC2000AXT often in real-time on the comparison pages.
What if I can't find stock of 0IC2000AXT?
You can fill out our help required form which you can use to request a quote for 0IC2000AXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.