Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 120W |
Kit Contents | 0IC2000A Electronics Station i-TOOL Solder Iron 0100CDJ Solder Tip 0102CDLF16 & Holder |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 50Hz |
Temperature Max | 450°C |
Temperature Min | 150°C |
Time to Operation | 9s |
Weight | 3.76kg |
Where can I find additional details, specifications and documents for a 0IC2000A?
Additional datasheets, footprints and schematics for 0IC2000A are listed on our Part Details page. You can also find images and similar parts to 0IC2000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0IC2000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0IC2000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0IC2000A fall under?
The 0IC2000A is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0IC2000A when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0IC2000A you can contact the distributor directly for product support, shipping queries etc.
Is the 0IC2000A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0IC2000A have stock available?
There is no stock from authorised distributors for 0IC2000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0IC2000A often in real-time on the comparison pages.
What if I can't find stock of 0IC2000A?
You can fill out our help required form which you can use to request a quote for 0IC2000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.