0G132CN Soldering Stations & Accessories by Unknown

CHISEL TIP FOR 130 SERIES 1.0MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.67


Distributor Starting From Stock
Logo for RS RS US$21.05
23
Buy Now
Logo for Newark Electronics Newark Electronics US$21.66
5
Buy Now
Logo for element14 element14 US$19.67
5
Buy Now
View Full Pricing & Stock Comparison

Specifications

Tip / Nozzle Width 1mm
Tip / Nozzle Style Chisel
For Use With 130 Gas Soldering Iron
Product Range -
SVHC No SVHC (27-Jun-2018)
Length 36mm
Operating Temperature Max 580°C
Temperature Max 580°C
Tip / Nozzle Length 36mm
Tip Length 36mm
Tip Size 1mm

Alternative Descriptions

SOLDERING TIP 1,0MM | RS
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant: Na |Ersa 0G132CN | Newark Electronics
CHISEL TIP, FOR 130 SERIES, 1.0MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0G132CN?

Additional datasheets, footprints and schematics for 0G132CN are listed on our Part Details page. You can also find images and similar parts to 0G132CN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0G132CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0G132CN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0G132CN fall under?

The 0G132CN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.

Can I view similar or alternative parts?

You can view similar parts to 0G132CN when available in the Soldering Irons range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0G132CN you can contact the distributor directly for product support, shipping queries etc.

Is the 0G132CN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0G132CN have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0G132CN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0G132CN often in real-time on the comparison pages.

What if I can't find stock of 0G132CN?

You can fill out our help required form which you can use to request a quote for 0G132CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay