Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 2.4mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | 75 Series Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 24mm |
Operating Temperature Max | 500°C |
Temperature Max | 500°C |
Tip / Nozzle Length | 24mm |
Tip / Nozzle Size | 2.4mm |
Tip Size | 2.4mm |
SOLDERING TIP 2,4MM | RS |
CHISEL TIP, FOR 75 SERIES, 2.4MM | element14 |
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant: Na |Ersa 0G072KN | Newark Electronics |
Where can I find additional details, specifications and documents for a 0G072KN?
Additional datasheets, footprints and schematics for 0G072KN are listed on our Part Details page. You can also find images and similar parts to 0G072KN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0G072KN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0G072KN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0G072KN fall under?
The 0G072KN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0G072KN when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0G072KN you can contact the distributor directly for product support, shipping queries etc.
Is the 0G072KN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0G072KN have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 0G072KN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0G072KN often in real-time on the comparison pages.
What if I can't find stock of 0G072KN?
You can fill out our help required form which you can use to request a quote for 0G072KN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.