0F6930A0 Part Information
Details for 0F6930A0 by ZF Electronics
Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | F69 Series |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- PUSHBUTTON SW, SPDT, 10A, 250VAC, PANEL; Product Range:F69 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:10A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0F6930A0?
Additional datasheets, footprints and schematics for 0F6930A0 are listed in our Part Details tab. You can also find the 0F6930A0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0F6930A0 in the Pricing & Inventory tab next to part details. You can view 0F6930A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0F6930A0 fall under?
The 0F6930A0 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 0F6930A0 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0F6930A0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0F6930A0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0F6930A0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0F6930A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0F6930A0 often in real-time on the comparison pages.
What if I can't find stock of 0F6930A0?
You can fill out our help required form which you can use to request a quote for 0F6930A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.