Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | - |
Switch Terminals | Wire Leaded |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Switch, Pushbutton, SPDT, Sealed, Roller Actuator, 10.1A, 125/250VAC | ZF Electronics 0E72-40KT | RS Americas |
Microswitch, Spdt, 10.1A, 250Vac | Newark Electronics |
MICROSWITCH, SPDT, 10.1A, 250VAC | element14 |
Basic / Snap Action Switches Sub-Miniature Sealed Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a 0E72-40KT?
Additional datasheets, footprints and schematics for 0E72-40KT are listed on our Part Details page. You can also find images and similar parts to 0E72-40KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0E72-40KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0E72-40KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0E72-40KT fall under?
The 0E72-40KT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0E72-40KT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0E72-40KT you can contact the distributor directly for product support, shipping queries etc.
Is the 0E72-40KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0E72-40KT have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 0E72-40KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0E72-40KT often in real-time on the comparison pages.
What if I can't find stock of 0E72-40KT?
You can fill out our help required form which you can use to request a quote for 0E72-40KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.