Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 25A |
RoHS Compliant | Yes |
Switch, Snap Action, SPDT, Roller Actuator, 25A at 125/250VAC, 2A, 48VDC, QC | ZF Electronics 0E14-00K0 | RS Americas |
Microswitch, Roller Lever, Spdt 25A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 0E1400K0?
Additional datasheets, footprints and schematics for 0E1400K0 are listed on our Part Details page. You can also find images and similar parts to 0E1400K0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0E1400K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0E1400K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0E1400K0 fall under?
The 0E1400K0 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 0E1400K0 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0E1400K0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0E1400K0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0E1400K0 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 0E1400K0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0E1400K0 often in real-time on the comparison pages.
What if I can't find stock of 0E1400K0?
You can fill out our help required form which you can use to request a quote for 0E1400K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.