Status: | Unknown |
---|---|
Series: | 0ABA Series |
RoHS: | Unknown |
Fuse Current | 3A |
---|---|
Product Range | 0ABA Series |
Voltage Rating VDC | 32V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0402 |
Fuse, Smd, Fast Acting, 3A, 0402 | Newark Electronics |
Fuse Chip 3A 32VDC Fast 2-Pin SMD T/R | Avnet America |
Surface Mount Fuses Surface mount Chip fuse, Silver Plated, 0402 case size, Fast Blow, 3A | Sager |
Where can I find additional details, specifications and documents for a 0ABA-3000-TN?
Additional datasheets, footprints and schematics for 0ABA-3000-TN are listed on our Part Details page. You can also find images and similar parts to 0ABA-3000-TN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ABA-3000-TN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ABA-3000-TN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ABA-3000-TN fall under?
The 0ABA-3000-TN is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0ABA-3000-TN when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ABA-3000-TN you can contact the distributor directly for product support, shipping queries etc.
Is the 0ABA-3000-TN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ABA-3000-TN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 0ABA-3000-TN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ABA-3000-TN often in real-time on the comparison pages.
What if I can't find stock of 0ABA-3000-TN?
You can fill out our help required form which you can use to request a quote for 0ABA-3000-TN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.