0ABA-0250-TN Fuses & Fuse Accessories by Bel Fuse

FUSE, SMD, FAST ACTING, 0.25A, 0402

Status: Unknown
Series: 0ABA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
9,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
9,875
in stock
Buy Now
Logo for element14
element14
from US$0.27
9,875
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
80,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for Sager
Sager
from US$0.24
-
Buy Now

Specifications

Fuse Current 250mA
Product Range 0ABA Series
Voltage Rating VDC 32V
Blow Characteristic Fast Acting
Fuse Case Style 0402

Alternative Descriptions

Fuse, Smd, Fast Acting, 0.25A, 0402 | Newark Electronics
Fuse Chip 250mA 32VDC Fast 2-Pin SMD T/R | Avnet Abacus
Surface Mount Fuses Surface mount Chip fuse, Silver Plated, 0402 case size, Fast Blow, 250mA | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ABA-0250-TN?

Additional datasheets, footprints and schematics for 0ABA-0250-TN are listed on our Part Details page. You can also find images and similar parts to 0ABA-0250-TN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ABA-0250-TN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ABA-0250-TN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ABA-0250-TN fall under?

The 0ABA-0250-TN is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.

Can I view similar or alternative parts?

You can view similar parts to 0ABA-0250-TN when available in the SMD Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ABA-0250-TN you can contact the distributor directly for product support, shipping queries etc.

Is the 0ABA-0250-TN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0ABA-0250-TN have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for 0ABA-0250-TN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ABA-0250-TN often in real-time on the comparison pages.

What if I can't find stock of 0ABA-0250-TN?

You can fill out our help required form which you can use to request a quote for 0ABA-0250-TN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay