Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gasket Material | Stainless Steel |
Length | 1.41" |
Width | 0.69" |
Depth | 0.25" |
Attenuation | 115dB |
Shielding & Grounding Gasket, Dsub Conn | Newark Electronics |
SHIELDING & GROUNDING GASKET, DSUB CONN | Farnell |
Where can I find additional details, specifications and documents for a 09D-100-SS?
Additional datasheets, footprints and schematics for 09D-100-SS are listed on our Part Details page. You can also find images and similar parts to 09D-100-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09D-100-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09D-100-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09D-100-SS fall under?
The 09D-100-SS is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 09D-100-SS when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09D-100-SS you can contact the distributor directly for product support, shipping queries etc.
Is the 09D-100-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09D-100-SS have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 09D-100-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09D-100-SS often in real-time on the comparison pages.
What if I can't find stock of 09D-100-SS?
You can fill out our help required form which you can use to request a quote for 09D-100-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.