0999094004 Convoluted Tubing by TE Connectivity

HCTE-0375-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 0999094004,
1-1190732-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.78

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$40.05
1,860
in stock
Buy Now
Logo for Sager
Sager
from US$8.78
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Material Crosslinked Ethylene Tetrafluoroethylene
Length 60m, 197ft
Inside Diameter .375in, 9.53mm
CSA Certified No
Government Qualified No
Emission Free Yes
Packaging Method Spool
Product Type Conduit System, Conduit
Fluid Resistance Jet Fuel, Diesel Fuel, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid, Chemicals/Solvents
Operating Temperature Range -55 – 200°C
High Temperature Compatible Yes

Alternative Descriptions

Spiral Wraps, Sleeves, Tubing & Conduit HCTE-0375-0-SP | Sager
AMP0999094004 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0999094004?

Additional datasheets, footprints and schematics for 0999094004 are listed on our Part Details page. You can also find images and similar parts to 0999094004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0999094004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0999094004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0999094004 fall under?

The 0999094004 is listed under Harnessing > Convoluted Tubing.

Can I view similar or alternative parts?

You can view similar parts to 0999094004 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0999094004 you can contact the distributor directly for product support, shipping queries etc.

Is the 0999094004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0999094004 have stock available?

Authorised distributors including TTI Europe, Sager, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 0999094004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0999094004 often in real-time on the comparison pages.

What if I can't find stock of 0999094004?

You can fill out our help required form which you can use to request a quote for 0999094004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay