Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$894.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,277.48
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,033.40
|
8
in stock
|
Buy Now | |
element14
from US$1,213.50
|
7
in stock
|
Buy Now | |
Farnell
from US$1,251.74
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1,520.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$1,155.76
|
4
in stock
|
Buy Now | |
RS Americas
from US$1,279.33
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1,241.23
|
-
|
Buy Now | |
Schukat Electronic
from US$894.34
|
-
|
Buy Now | |
TTI Europe
from US$894.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Stecker Express
-
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Harting 26-12AWG Han D Han E Han C & Han Yellock Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Tool: for crimping | Transfer Multisort Elektronik |
FOUR-INDENT CRIMP TOOL, 12AWG | element14 |
Harting Four-Indent Crimp Tool Rohs Compliant: Yes |Harting 09990000888 | Newark Electronics |
Four Indent Crimp Tool | RS |
HARTING Crimping Tool 12 ... 26AWG 262mm | Distrelec |
Double Indent Crimp Tool, HAN, Hand, 26-12AWG, Han Yellock Series | HARTING 09990000888 | RS Americas |
4-Indent Crimp Tool for HAN Contacts AWG 26-12 (0.14-4mm2) | Future Electronics |
Crimp Tool Han D, Han E 0,14...4 | Schukat Electronic |
DOUBLE-INDENT CRIMPING TOOL | TTI Europe |
HARTING 4-Kerb-Handcrimpzange | Boersig |
09990000888 Harting 4-Kerb Crimpzange inkl. Positionshülsen für Kontaktart: D/E/C/Yellock Crimpkontakt | Stecker Express |
Where can I find additional details, specifications and documents for a 09 99 000 0888?
Additional datasheets, footprints and schematics for 09 99 000 0888 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0888 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0888 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0888 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0888 fall under?
The 09 99 000 0888 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0888 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0888 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0888 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0888 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 09 99 000 0888.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0888 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0888?
You can fill out our help required form which you can use to request a quote for 09 99 000 0888 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.