Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Harting Han-Fast Lock Series 1.5sqmm to 2.5sqmm Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CRIMPING TOOL HAN-FAST LOCK 1.5/2.5MM | Heilind Electronics |
Crimp Tool, Hand, 1.5Mm2-2.5Mm2 Contact | Newark Electronics |
15AC7155 | element14 |
Crimping Tool, 8.16 in. L x 3.74 in. H | Carlton-Bates |
CRIMP TOOL, HAND, 1.5MM2-2.5MM2 CONTACT | Farnell |
Where can I find additional details, specifications and documents for a 09990000881?
Additional datasheets, footprints and schematics for 09990000881 are listed on our Part Details page. You can also find images and similar parts to 09990000881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09990000881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09990000881 fall under?
The 09990000881 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09990000881 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000881 you can contact the distributor directly for product support, shipping queries etc.
Is the 09990000881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09990000881 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 09990000881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09990000881 often in real-time on the comparison pages.
What if I can't find stock of 09990000881?
You can fill out our help required form which you can use to request a quote for 09990000881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.