Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Harting Han-Fast Lock Series 4sqmm to 10sqmm Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimping Tool Han FastLock 4-10mm² angl | RS |
Crimp Tool, Hand, 4Mm2-10Mm2 Contact | Newark Electronics |
CRIMP TOOL, HAND, 4MM2-10MM2 CONTACT | element14 |
Crimping Tool, 8.02 in. L x 3.78 in. H | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09990000877?
Additional datasheets, footprints and schematics for 09990000877 are listed on our Part Details page. You can also find images and similar parts to 09990000877 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09990000877 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000877 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09990000877 fall under?
The 09990000877 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09990000877 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000877 you can contact the distributor directly for product support, shipping queries etc.
Is the 09990000877 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09990000877 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 09990000877.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09990000877 often in real-time on the comparison pages.
What if I can't find stock of 09990000877?
You can fill out our help required form which you can use to request a quote for 09990000877 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.