Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$241.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$266.86
|
No stock
|
Buy Now | |
RS
from US$291.46
|
-
|
Buy Now | |
Newark Electronics
from US$320.69
|
-
|
Buy Now | |
Future Electronics
from US$241.84
|
-
|
Buy Now | |
RS Americas
from US$427.24
|
-
|
Buy Now | |
element14
from US$304.98
|
-
|
Buy Now | |
TTI Europe
from US$244.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Crimp die 25mm² | RS |
Crimp Die 25Mm For 60 Kn Tool Rohs Compliant: Yes |Harting 09990000854 | Newark Electronics |
Hydraulic Crimp Tool 60KN Crimp Die (acc. to DIN 46235) for 25mm2 | Future Electronics |
Hydraulic Crimp Tool 60KN Crimp Die (acc. to DIN 46235) for 25mm2 | HARTING 09990000854 | RS Americas |
Crimpgesenk 25mm² für 60 kN-Werkzeug | Boersig |
Where can I find additional details, specifications and documents for a 09990000854?
Additional datasheets, footprints and schematics for 09990000854 are listed on our Part Details page. You can also find images and similar parts to 09990000854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09990000854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09990000854 fall under?
The 09990000854 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 09990000854 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000854 you can contact the distributor directly for product support, shipping queries etc.
Is the 09990000854 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09990000854 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 09990000854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09990000854 often in real-time on the comparison pages.
What if I can't find stock of 09990000854?
You can fill out our help required form which you can use to request a quote for 09990000854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.