Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Harting 12-8AWG HAN-FAST Lock Single Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Han Fast Lock crimp tool | RS |
Hand Crimp Tool, Han-Fast Lock Contacts | Newark Electronics |
Han-Fast Lock Crimp Tool for 12-8AWG (4-10mm2) - straight versions | HARTING 09990000831 | RS Americas |
HAND CRIMP TOOL, HAN-FAST LOCK CONTACTS | element14 |
Crimpzange Han-Fast Lock 4-10mm² | Boersig |
Where can I find additional details, specifications and documents for a 09 99 000 0831?
Additional datasheets, footprints and schematics for 09 99 000 0831 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0831 fall under?
The 09 99 000 0831 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0831 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0831 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0831 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0831 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09 99 000 0831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0831 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0831?
You can fill out our help required form which you can use to request a quote for 09 99 000 0831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.