Crimp Die Applications | 09060008482 & 09060008472 Crimp Contacts |
---|---|
For Use With | Harting 09990000620 Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Die, 09990000620 Crimp Tool | Newark Electronics |
CRIMP DIE, 09990000620 CRIMP TOOL | element14 |
Crimp set for individual contacts | RS |
Tool, Crimping, 0.50 - 1.50 mm2, Individual contacts | HARTING 09990000623 | RS Americas |
HARTING Crimping Die, FC3, 0.50 ... 1.50mm² | Distrelec |
CRIMP SET FC 3 | TTI Europe |
DIN-Tool Crimpeinsatz Set FC3 | Boersig |
Where can I find additional details, specifications and documents for a 09 99 000 0623?
Additional datasheets, footprints and schematics for 09 99 000 0623 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0623 fall under?
The 09 99 000 0623 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0623 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0623 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0623 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 09 99 000 0623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0623 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0623?
You can fill out our help required form which you can use to request a quote for 09 99 000 0623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.