Status: | Unknown |
---|---|
Series: | Han C Series |
RoHS: | Unknown |
Prices starting from US$582.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$684.43
|
No stock
|
Buy Now | |
RS Americas
from US$693.52
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$585.44
|
5
in stock
|
Buy Now | |
element14
from US$699.85
|
4
in stock
|
Buy Now | |
Farnell
from US$684.43
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$796.52
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
10
in stock
|
Buy Now | |
Distrelec
from US$908.68
|
-
|
Buy Now | |
TTI Europe
from US$582.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 12-8AWG Crimp Contacts |
Product Range | Han C Series |
SVHC | No SVHC (15-Jan-2018) |
Hand Crimping Tool, 4/6/10 mm2, Incl. Locator, Han C | HARTING 09990000377 | RS Americas |
Tool: for crimping | Transfer Multisort Elektronik |
CRIMP TOOL, 12-8AWG CONTACT | element14 |
Crimp Tool Han C 10-8Awg Rohs Compliant: Yes |Harting 09990000377 | Newark Electronics |
09990000377 Harting Crimpzange inkl. Positionshülse für Kontaktart: C-Crimpkontakt | Stecker Express |
Han C Crimp Tool 10 8AWG | RS |
HARTING Crimping Tool 8 ... 12AWG | Distrelec |
CRIMPING TOOL HAN | TTI Europe |
Crimpzange Han C 4/6/10 mm2 | Boersig |
Where can I find additional details, specifications and documents for a 09990000377?
Additional datasheets, footprints and schematics for 09990000377 are listed on our Part Details page. You can also find images and similar parts to 09990000377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09990000377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09990000377 fall under?
The 09990000377 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09990000377 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000377 you can contact the distributor directly for product support, shipping queries etc.
Is the 09990000377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09990000377 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 09990000377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09990000377 often in real-time on the comparison pages.
What if I can't find stock of 09990000377?
You can fill out our help required form which you can use to request a quote for 09990000377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.