Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
4
in stock
|
Buy Now | |
RS Americas
from US$5.12
|
17
in stock
|
Buy Now | |
Powell Electronics
from US$3.70
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
1
in stock
|
Buy Now | |
Future Electronics
from US$4.28
|
1
in stock
|
Buy Now | |
element14
from US$6.60
|
1
in stock
|
Buy Now | |
Farnell
from US$5.77
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
4
in stock
|
Buy Now | |
TTI Europe
from US$2.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | Harting Hand Crimp Tools |
---|---|
Crimp Locator Applications | Han D Series Contacts |
Product Range | Han D Series |
SVHC | No SVHC (15-Jan-2018) |
Astro Crimp Tool Locator for Han D Contacts | HARTING 09990000311 | RS Americas |
Han D Contact locator | RS |
Locator, 0.14-2.5Mm2 Contact, Crimp Tool | Newark Electronics |
HAN D Pneumatic With Locator Crimp Tool | Future Electronics |
LOCATOR, 0.14-2.5MM2 CONTACT, CRIMP TOOL | element14 |
09990000311 Harting Positionshülse Querschnitt 0,14mm² - 2,5mm² / AWG26 - AWG14 | Stecker Express |
LOCATOR HAN D F. 0001 | TTI Europe |
Positionierer Han D f. 0001 | Boersig |
Where can I find additional details, specifications and documents for a 09990000311?
Additional datasheets, footprints and schematics for 09990000311 are listed on our Part Details page. You can also find images and similar parts to 09990000311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09990000311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09990000311 fall under?
The 09990000311 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09990000311 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000311 you can contact the distributor directly for product support, shipping queries etc.
Is the 09990000311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09990000311 have stock available?
Authorised distributors including RS Americas, Powell Electronics, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 09990000311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09990000311 often in real-time on the comparison pages.
What if I can't find stock of 09990000311?
You can fill out our help required form which you can use to request a quote for 09990000311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.