09990000310 Hand Tools by Harting

LOCATOR 0.14-4MM2 CONTACT CRIMP TOOL

Status: Unknown
Series: Han E Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Allied Electronics Allied Electronics
9 units
Buy Now
Logo for Chip One Stop Chip One Stop
3 units
Buy Now
Logo for Stecker Express Stecker Express
3 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
3 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

For Use With Harting 09990000001 Hand Crimp Tool
Crimp Locator Applications Han E Series Contacts
Product Range Han E Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Astro Crimp Tool Locator for Han E Contacts | Allied Electronics
09990000310 Harting Positionshülse Querschnitt 0,14mm² - 4mm² / AWG26 - AWG12 | Stecker Express
CRIMP LOCATOR, PNEUMATIC CRIMP TOOL | Newark Electronics
Positionierer Han E f. 0001 | Boersig

More Parts in Crimp & Insertion Tools


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09990000310?

Additional datasheets, footprints and schematics for 09990000310 are listed on our Part Details page. You can also find images and similar parts to 09990000310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09990000310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09990000310 fall under?

The 09990000310 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.

Can I view similar or alternative parts?

You can view similar parts to 09990000310 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000310 you can contact the distributor directly for product support, shipping queries etc.

Is the 09990000310 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09990000310 have stock available?

Authorised distributors including Allied Electronics, Chip One Stop, Stecker Express, Arrow Electronics and Newark Electronics have stock available or on a lead time for 09990000310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09990000310 often in real-time on the comparison pages.

What if I can't find stock of 09990000310?

You can fill out our help required form which you can use to request a quote for 09990000310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay