Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.23
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.44
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$33.41
|
-
|
Buy Now | |
RS Americas
from US$32.12
|
-
|
Buy Now | |
element14
from US$36.74
|
-
|
Buy Now | |
TTI Europe
from US$28.31
|
-
|
Buy Now | |
Farnell
from US$35.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Stecker Express
-
|
-
|
Buy Now |
RoHS Compliant | NA |
---|
Han D / Han E Locator Set | RS |
Tool: positioner | Transfer Multisort Elektronik |
Locator-Set Han E/Han D For Servicetoo Rohs Compliant: Na |Harting 09990000022 | Newark Electronics |
Contact Locator, For Use With Han D/Han E/Han C, Wt 0.10 g, Han D Series | HARTING 09990000022 | RS Americas |
04C9801 | element14 |
LOCATOR-SET HAN E / HAN D | TTI Europe |
LOCATOR-SET HAN E / HAN D FOR SERVICETOO 04C9801 | Farnell |
Positionierer-Set Han E/D für 0021 | Boersig |
09990000022 Harting Ersatzpositionshülse Querschnitt 0,14mm² - 2,5mm² / AWG26 - AWG14 | Stecker Express |
Where can I find additional details, specifications and documents for a 09990000022?
Additional datasheets, footprints and schematics for 09990000022 are listed on our Part Details page. You can also find images and similar parts to 09990000022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09990000022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09990000022 fall under?
The 09990000022 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Locators.
Can I view similar or alternative parts?
You can view similar parts to 09990000022 when available in the Crimp Tool Locators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000022 you can contact the distributor directly for product support, shipping queries etc.
Is the 09990000022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09990000022 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09990000022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09990000022 often in real-time on the comparison pages.
What if I can't find stock of 09990000022?
You can fill out our help required form which you can use to request a quote for 09990000022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.