Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.52
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$68.96
|
60
in stock
|
Buy Now | |
Distrelec
from US$56.02
|
49
in stock
|
Buy Now | |
element14
from US$68.34
|
44
in stock
|
Buy Now | |
Farnell
from US$58.62
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$79.26
|
31
in stock
|
Buy Now | |
RS Americas
from US$61.92
|
24
in stock
|
Buy Now | |
Powell Electronics
from US$49.54
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.26
|
6
in stock
|
Buy Now | |
Boersig
-
|
74
in stock
|
Buy Now | |
Stecker Express
-
|
9
in stock
|
Buy Now | |
Future Electronics
from US$55.73
|
-
|
Buy Now | |
Carlton-Bates
from US$77.52
|
-
|
Buy Now | |
Schukat Electronic
from US$40.61
|
-
|
Buy Now | |
TTI Europe
from US$44.00
|
-
|
Buy Now |
For Use With | Harting Han D Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Tool: for removal | Transfer Multisort Elektronik |
Extraction Tool | Newark Electronics |
HARTING Dismantling Tool 140mm | Distrelec |
EXTRACTION TOOL, FOR HAN D CONTACTS | element14 |
REMOVAL TOOL, HAN D | Heilind Electronics |
Extraction Tool, Industrial, ID: 0.118"(3mm), OD: 0.472"(12mm), Han D Series | HARTING 09 99 000 0012 | RS Americas |
Demontagewerkzeug Han D | Boersig |
09990000012 Harting Demontagewerkzeug für Kontaktart: D-Crimpkontakt | Stecker Express |
Power Tool, Industrial | RS |
HAN D Crimp Contacts Removal Tool | Future Electronics |
Tool, Crimp Contact Removal, Push Pull Power | Carlton-Bates |
Removal Tool Han D | Schukat Electronic |
OUTIL DE DEMONTAGE HAN D - R 1 | TTI Europe |
Where can I find additional details, specifications and documents for a 0999 000 0012?
Additional datasheets, footprints and schematics for 0999 000 0012 are listed on our Part Details page. You can also find images and similar parts to 0999 000 0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0999 000 0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0999 000 0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0999 000 0012 fall under?
The 0999 000 0012 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 0999 000 0012 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0999 000 0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 0999 000 0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0999 000 0012 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 0999 000 0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0999 000 0012 often in real-time on the comparison pages.
What if I can't find stock of 0999 000 0012?
You can fill out our help required form which you can use to request a quote for 0999 000 0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.