Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0989076011,
7-1190724-4 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Typical Automotive Fluids, Water |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Expanded Inside Diameter (Min) | 7.5mm, .295in |
Recovered Wall Thickness (Tolerance) | 1.4mm, .0551in |
Cut Length | 30mm, 1.181in |
Recovered Wall Thickness (Nominal) | 1.4mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-ILS |
Shrink Temperature (Min) | 135°C |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Fluids, Abrasion |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 0989076011?
Additional datasheets, footprints and schematics for 0989076011 are listed on our Part Details page. You can also find images and similar parts to 0989076011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0989076011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0989076011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0989076011 fall under?
The 0989076011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0989076011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0989076011 you can contact the distributor directly for product support, shipping queries etc.
Is the 0989076011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0989076011 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 0989076011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0989076011 often in real-time on the comparison pages.
What if I can't find stock of 0989076011?
You can fill out our help required form which you can use to request a quote for 0989076011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.