0989076002

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0989076002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0989076002
Series Information for 0989076002 - TE Connectivity
  • Status: Active
  • Aliases: 0989076002, 6-1190724-6
  • Product Code: C184
  • Global Product Line: 766
  • GPL Description: Appliances

Description

RBK-ILS-125-NR2-0-50MM

Specifications

Material:
Irradiated Modified Polyolefin
Fluid Type:
Typical Automotive Fluids, Water
Flexibility:
Semi-Rigid
Shrink Ratio:
4:1
Color:
Black
Recovered Inside Diameter (Max):
1.65mm, .065in
Cut Length:
1.969in, 50mm
Expanded Inside Diameter (Min):
7.5mm, .295in
Recovered Wall Thickness (Tolerance):
1.4mm, .0551in
Recovered Wall Thickness (Nominal):
1.4mm
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Piece
Applicable Region:
Asia, EMEA
Product Family:
RBK-ILS
Wall Type:
Dual
Fluid Resistance:
Moisture/Spray Protection
Resistant To:
Abrasion, Fluids
Operating Temperature Range:
-40 – 125°C
Flammability:
Flame-Retardant
Recovery Temperature:
110°C
Shrink Temperature (Min):
135°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Piece
Avnet Asia
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Piece