Status: | Unknown |
---|---|
Series: | PROFINET Series |
RoHS: | Unknown |
Product Range | PROFINET Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 4 Positions |
Sensor Contact Type | Spring Cage Pin |
IP / NEMA Rating | IP67 |
Gender | Plug |
RoHS Compliant | Yes |
Lumberg Automation Circular Connector, M12, Plug, Straight, Poles - 4, Spring, Cable Mount | Distrelec |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
FIELD ATTACHABLE CONNECTOR, M12 | element14 |
Where can I find additional details, specifications and documents for a 0986 EMC 102?
Additional datasheets, footprints and schematics for 0986 EMC 102 are listed on our Part Details page. You can also find images and similar parts to 0986 EMC 102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0986 EMC 102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0986 EMC 102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0986 EMC 102 fall under?
The 0986 EMC 102 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0986 EMC 102 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0986 EMC 102 you can contact the distributor directly for product support, shipping queries etc.
Is the 0986 EMC 102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0986 EMC 102 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 0986 EMC 102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0986 EMC 102 often in real-time on the comparison pages.
What if I can't find stock of 0986 EMC 102?
You can fill out our help required form which you can use to request a quote for 0986 EMC 102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.